NationSkander California Corporation 10 kit721

Description
SR144ZZ Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel. Item: SR144ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Dimensions: 1/8" x 1/4" x 7/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in One plastic tube Equal: R144-2Z &R144-ZZ;
Description
SR144ZZ Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel. Item: SR144ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Dimensions: 1/8" x 1/4" x 7/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in One plastic tube Equal: R144-2Z &R144-ZZ;

Suppliers

Company
Product
Description
Supplier Links
SR144ZZ Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel. Item: SR144ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Dimensions: 1/8" x 1/4" x 7/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in One plastic tube Equal: R144-2Z &R144-ZZ;

SR144ZZ Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel.

  • Item: SR144ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Dimensions: 1/8" x 1/4" x 7/64" inch English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 1/4" inch
  • Width/Height/thickness: 7/64" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 64 LBS
  • Static load rating: 22 LBS
  • Packing: 10 bearings in One plastic tube
  • Equal: R144-2Z &R144-ZZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit721
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
Ball Bearings - 1883292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details