NationSkander California Corporation 6002-2RS Ceramic Bearing 15x32x9 Kit7208

Description
bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 15mm x 32mm x 9mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Balls :Ceramic Closures: 2 Rubber Seals Cage: Nylon Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 9mm Quantity: One Bearing
Description
bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 15mm x 32mm x 9mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Balls :Ceramic Closures: 2 Rubber Seals Cage: Nylon Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 9mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6002-2RS Ceramic Bearing 15x32x9 - Kit7208 - NationSkander California Corporation
Anaheim, CA, USA
6002-2RS Ceramic Bearing 15x32x9
Kit7208
6002-2RS Ceramic Bearing 15x32x9 Kit7208
bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 15mm x 32mm x 9mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Balls :Ceramic Closures: 2 Rubber Seals Cage: Nylon Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 9mm Quantity: One Bearing

bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 15mm x 32mm x 9mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls :Ceramic
  • Closures: 2 Rubber Seals
  • Cage: Nylon
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 32mm x 9mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7208
Product Name 6002-2RS Ceramic Bearing 15x32x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details