NationSkander California Corporation 6001-2RS Ceramic Bearing 12x28x8 Kit7207

Description
bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 12mm x 28mm x 8mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Balls :Ceramic Closures: 2 Rubber Seals Cage: Nylon Lubrication: Self Lubricated (Grease) Size: 12x28x8 mm S6001RS Quantity: One Bearing
Description
bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 12mm x 28mm x 8mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Balls :Ceramic Closures: 2 Rubber Seals Cage: Nylon Lubrication: Self Lubricated (Grease) Size: 12x28x8 mm S6001RS Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6001-2RS Ceramic Bearing 12x28x8 - Kit7207 - NationSkander California Corporation
Anaheim, CA, USA
6001-2RS Ceramic Bearing 12x28x8
Kit7207
6001-2RS Ceramic Bearing 12x28x8 Kit7207
bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 12mm x 28mm x 8mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Balls :Ceramic Closures: 2 Rubber Seals Cage: Nylon Lubrication: Self Lubricated (Grease) Size: 12x28x8 mm S6001RS Quantity: One Bearing

bearing Stainless Steel Ceramic Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 12mm x 28mm x 8mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls :Ceramic
  • Closures: 2 Rubber Seals
  • Cage: Nylon
  • Lubrication: Self Lubricated (Grease)
  • Size: 12x28x8 mm S6001RS
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7207
Product Name 6001-2RS Ceramic Bearing 12x28x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details