NationSkander California Corporation S6000-2RS Ceramic Bearing 10x26x8 Kit7206

Description
S6000-2RS ABEC-3 Stainless Steel and Ceramic Balls, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, inner diameter is 10mm, outer diameter is 26mm and width is 8mm. Item: S6000-2RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Nylon Balls :Ceramic Closures: 2 Rubber Seals Material: Stainless Steel Lubrication: Self Lubricated (Grease) Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing
Description
S6000-2RS ABEC-3 Stainless Steel and Ceramic Balls, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, inner diameter is 10mm, outer diameter is 26mm and width is 8mm. Item: S6000-2RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Nylon Balls :Ceramic Closures: 2 Rubber Seals Material: Stainless Steel Lubrication: Self Lubricated (Grease) Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S6000-2RS Ceramic Bearing 10x26x8 - Kit7206 - NationSkander California Corporation
Anaheim, CA, USA
S6000-2RS Ceramic Bearing 10x26x8
Kit7206
S6000-2RS Ceramic Bearing 10x26x8 Kit7206
S6000-2RS ABEC-3 Stainless Steel and Ceramic Balls, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, inner diameter is 10mm, outer diameter is 26mm and width is 8mm. Item: S6000-2RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Nylon Balls :Ceramic Closures: 2 Rubber Seals Material: Stainless Steel Lubrication: Self Lubricated (Grease) Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing

S6000-2RS ABEC-3 Stainless Steel and Ceramic Balls, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, inner diameter is 10mm, outer diameter is 26mm and width is 8mm.

  • Item: S6000-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Cage: Nylon
  • Balls :Ceramic
  • Closures: 2 Rubber Seals
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease)
  • Size: 10mm x 26mm x 8mm
  • Inner Diameter: 10mm
  • Outer Diameter: 26mm
  • Width: 8mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7206
Product Name S6000-2RS Ceramic Bearing 10x26x8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2346903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details