NationSkander California Corporation 6901 Full Ceramic Bearing 12x24x6 Kit7204

Description
6901 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6901 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 12mm x 24mm x 6mm Inner Diameter: 12mm Outer Diameter: 24mm Width: 6mm Quantity: One Bearing Equivalents: 61901 Bearings Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6901 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6901 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 12mm x 24mm x 6mm Inner Diameter: 12mm Outer Diameter: 24mm Width: 6mm Quantity: One Bearing Equivalents: 61901 Bearings Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6901 Full Ceramic Bearing 12x24x6 - Kit7204 - NationSkander California Corporation
Anaheim, CA, USA
6901 Full Ceramic Bearing 12x24x6
Kit7204
6901 Full Ceramic Bearing 12x24x6 Kit7204
6901 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6901 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 12mm x 24mm x 6mm Inner Diameter: 12mm Outer Diameter: 24mm Width: 6mm Quantity: One Bearing Equivalents: 61901 Bearings Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6901 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6901 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 12mm x 24mm x 6mm
  • Inner Diameter: 12mm
  • Outer Diameter: 24mm
  • Width: 6mm
  • Quantity: One Bearing
  • Equivalents: 61901 Bearings
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7204
Product Name 6901 Full Ceramic Bearing 12x24x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details