NationSkander California Corporation 61901 Full Ceramic Bearing 12x24x6 Kit7204_1

Description
61901 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, Bearing is made of Ceramic. Item: 61901 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 12mm x 24mm x 6mm Inner Diameter: 12mm Outer Diameter: 24mm Width: 6mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
61901 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, Bearing is made of Ceramic. Item: 61901 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 12mm x 24mm x 6mm Inner Diameter: 12mm Outer Diameter: 24mm Width: 6mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
61901 Full Ceramic Bearing 12x24x6 - Kit7204_1 - NationSkander California Corporation
Anaheim, CA, USA
61901 Full Ceramic Bearing 12x24x6
Kit7204_1
61901 Full Ceramic Bearing 12x24x6 Kit7204_1
61901 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, Bearing is made of Ceramic. Item: 61901 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 12mm x 24mm x 6mm Inner Diameter: 12mm Outer Diameter: 24mm Width: 6mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

61901 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, Bearing is made of Ceramic.

  • Item: 61901 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 12mm x 24mm x 6mm
  • Inner Diameter: 12mm
  • Outer Diameter: 24mm
  • Width: 6mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7204_1
Product Name 61901 Full Ceramic Bearing 12x24x6
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details