NationSkander California Corporation SR144Z ABEC-7 High Speed Bearing Kit7202

Description
SR144Z high Speed quality ABEC-7 Stainless Steel Bearing that fits in many applications. bearing is closed from one side and One side Metal shield, Bearing is made of Stainless Steel. Cage is made of Polyimides PI for lowest fricion and highest speed. Item: SR144Z Ball Bearing Type: High Speed Deep Groove Ball Bearing Bearings:Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls retainer: Polyimides PI Quantity: One Bearing Speed: 450,000 RPM
Description
SR144Z high Speed quality ABEC-7 Stainless Steel Bearing that fits in many applications. bearing is closed from one side and One side Metal shield, Bearing is made of Stainless Steel. Cage is made of Polyimides PI for lowest fricion and highest speed. Item: SR144Z Ball Bearing Type: High Speed Deep Groove Ball Bearing Bearings:Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls retainer: Polyimides PI Quantity: One Bearing Speed: 450,000 RPM

Suppliers

Company
Product
Description
Supplier Links
SR144Z ABEC-7 High Speed Bearing - Kit7202 - NationSkander California Corporation
Anaheim, CA, USA
SR144Z ABEC-7 High Speed Bearing
Kit7202
SR144Z ABEC-7 High Speed Bearing Kit7202
SR144Z high Speed quality ABEC-7 Stainless Steel Bearing that fits in many applications. bearing is closed from one side and One side Metal shield, Bearing is made of Stainless Steel. Cage is made of Polyimides PI for lowest fricion and highest speed. Item: SR144Z Ball Bearing Type: High Speed Deep Groove Ball Bearing Bearings:Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls retainer: Polyimides PI Quantity: One Bearing Speed: 450,000 RPM

SR144Z high Speed quality ABEC-7 Stainless Steel Bearing that fits in many applications. bearing is closed from one side and One side Metal shield, Bearing is made of

Stainless Steel. Cage is made of Polyimides PI for lowest fricion and highest speed.

  • Item: SR144Z Ball Bearing
  • Type: High Speed Deep Groove Ball Bearing
  • Bearings:Stainless Steel
  • Quality: ABEC-7
  • Closures: One Metal Shield
  • Balls retainer: Polyimides PI
  • Quantity: One Bearing
  • Speed: 450,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7202
Product Name SR144Z ABEC-7 High Speed Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details