NationSkander California Corporation SR144Z High Speed Ceramic Bearing ABEC-7 Kit7201

Description
SR144Z High Speed Stainless Steel ABEC-7 Ball Bearing, The bearing is closed from one side Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4).Cage is made of Polyimides PI for lowest fricion and highest speeds. Item: SR144Z Ball Bearing Type: Deep Groove Ball Bearing Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: SI3N4 Solid Ceramic Balls retainer: Polyimides PI Quantity: One Bearing Speed: 400,000 RPM
Description
SR144Z High Speed Stainless Steel ABEC-7 Ball Bearing, The bearing is closed from one side Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4).Cage is made of Polyimides PI for lowest fricion and highest speeds. Item: SR144Z Ball Bearing Type: Deep Groove Ball Bearing Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: SI3N4 Solid Ceramic Balls retainer: Polyimides PI Quantity: One Bearing Speed: 400,000 RPM

Suppliers

Company
Product
Description
Supplier Links
SR144Z High Speed Ceramic Bearing ABEC-7 - Kit7201 - NationSkander California Corporation
Anaheim, CA, USA
SR144Z High Speed Ceramic Bearing ABEC-7
Kit7201
SR144Z High Speed Ceramic Bearing ABEC-7 Kit7201
SR144Z High Speed Stainless Steel ABEC-7 Ball Bearing, The bearing is closed from one side Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4).Cage is made of Polyimides PI for lowest fricion and highest speeds. Item: SR144Z Ball Bearing Type: Deep Groove Ball Bearing Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: SI3N4 Solid Ceramic Balls retainer: Polyimides PI Quantity: One Bearing Speed: 400,000 RPM

SR144Z High Speed Stainless Steel ABEC-7 Ball Bearing, The bearing is closed from one side Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of

Stainless Steel and has Solid Ceramic balls (SI3N4).Cage is made of Polyimides PI for lowest fricion and highest speeds.

  • Item: SR144Z Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Bearings: Stainless Steel
  • Quality: ABEC-7
  • Closures: One Metal Shield
  • Balls: SI3N4 Solid Ceramic
  • Balls retainer: Polyimides PI
  • Quantity: One Bearing
  • Speed: 400,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7201
Product Name SR144Z High Speed Ceramic Bearing ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Ball Bearings - 2612649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details