NationSkander California Corporation Midwest Handpiece Flanged Dental Bearing Kit7200

Description
high quality ABEC-7 Flanged Bearing that fits Midwest Dental handpiece.Bearing is a closed from one side and it is Stainless Steel bearings, bearing is one side Metal shield and Bearing is made of Stainless Steel.Cage is made of Polyimides PI for lowest fricion and highest speed. Item: Midwest Dental handpiece Ball Bearing Type: Flanged Deep groove ball bearings Bearings:Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls retainer: Polyimides PI Fits: All Midwest Quiet Air handpieces Speed: 400,000 RPM Quantity: One Bearing
Description
high quality ABEC-7 Flanged Bearing that fits Midwest Dental handpiece.Bearing is a closed from one side and it is Stainless Steel bearings, bearing is one side Metal shield and Bearing is made of Stainless Steel.Cage is made of Polyimides PI for lowest fricion and highest speed. Item: Midwest Dental handpiece Ball Bearing Type: Flanged Deep groove ball bearings Bearings:Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls retainer: Polyimides PI Fits: All Midwest Quiet Air handpieces Speed: 400,000 RPM Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Midwest Handpiece Flanged Dental Bearing - Kit7200 - NationSkander California Corporation
Anaheim, CA, USA
Midwest Handpiece Flanged Dental Bearing
Kit7200
Midwest Handpiece Flanged Dental Bearing Kit7200
high quality ABEC-7 Flanged Bearing that fits Midwest Dental handpiece.Bearing is a closed from one side and it is Stainless Steel bearings, bearing is one side Metal shield and Bearing is made of Stainless Steel.Cage is made of Polyimides PI for lowest fricion and highest speed. Item: Midwest Dental handpiece Ball Bearing Type: Flanged Deep groove ball bearings Bearings:Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls retainer: Polyimides PI Fits: All Midwest Quiet Air handpieces Speed: 400,000 RPM Quantity: One Bearing

high quality ABEC-7 Flanged Bearing that fits Midwest Dental handpiece.Bearing is a closed from one side and it is Stainless Steel bearings, bearing is one side Metal shield and Bearing is made of

Stainless Steel.Cage is made of Polyimides PI for lowest fricion and highest speed.

  • Item: Midwest Dental handpiece Ball Bearing
  • Type: Flanged Deep groove ball bearings
  • Bearings:Stainless Steel
  • Quality: ABEC-7
  • Closures: One Metal Shield
  • Balls retainer: Polyimides PI
  • Fits: All Midwest Quiet Air handpieces
  • Speed: 400,000 RPM
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7200
Product Name Midwest Handpiece Flanged Dental Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details