NationSkander California Corporation 10 Flanged Bearing 6x10 Sealed 6x10x3 kit720

Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 6 x 10 x 3. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 6 x 10 x 3. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 6x10 Sealed 6x10x3 - kit720 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 6x10 Sealed 6x10x3
kit720
10 Flanged Bearing 6x10 Sealed 6x10x3 kit720
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 6 x 10 x 3. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM

10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 6 x 10 x 3. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Size: 6mm x 10mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 500 N
  • Static load rating Cor: 220 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit720
Product Name 10 Flanged Bearing 6x10 Sealed 6x10x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details