NationSkander California Corporation 10 Loose Ceramic Balls 1/4 Kit7195

Description
10 Loose Ceramic Balls 1/4 inch 6.35mm G10 ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic ZrO2 . Item: Loose Balls Size: 1/4 Inch = 6.35mm Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 1/4 inch 6.35mm G10 ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic ZrO2 . Item: Loose Balls Size: 1/4 Inch = 6.35mm Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 1/4 - Kit7195 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 1/4
Kit7195
10 Loose Ceramic Balls 1/4 Kit7195
10 Loose Ceramic Balls 1/4 inch 6.35mm G10 ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic ZrO2 . Item: Loose Balls Size: 1/4 Inch = 6.35mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 1/4 inch 6.35mm G10 ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic ZrO2 .

  • Item: Loose Balls
  • Size: 1/4 Inch = 6.35mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7195
Product Name 10 Loose Ceramic Balls 1/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details