NationSkander California Corporation 6907-2RS Sealed Bearing 35x55x10 Kit7194

Description
6907-2RS Sealed Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6907-2RS Sealed Ball Bearing Type: Deep groove ball bearing Closures: Rubber Seals Material: Chrome Steel Cage: Chrome Steel Lubrication: Grease Dimensions: 35mm x 55mm x 10mm/Metric Inner Diameter: 35mm Outer Diameter: 55mm Width: 10mm Size: 35 x 55 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 10,400 N Static load rating Cor: 7,150 N Limiting Speed: Grease Lubrication: 7,500 RPM
Description
6907-2RS Sealed Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6907-2RS Sealed Ball Bearing Type: Deep groove ball bearing Closures: Rubber Seals Material: Chrome Steel Cage: Chrome Steel Lubrication: Grease Dimensions: 35mm x 55mm x 10mm/Metric Inner Diameter: 35mm Outer Diameter: 55mm Width: 10mm Size: 35 x 55 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 10,400 N Static load rating Cor: 7,150 N Limiting Speed: Grease Lubrication: 7,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6907-2RS Sealed Bearing 35x55x10 - Kit7194 - NationSkander California Corporation
Anaheim, CA, USA
6907-2RS Sealed Bearing 35x55x10
Kit7194
6907-2RS Sealed Bearing 35x55x10 Kit7194
6907-2RS Sealed Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6907-2RS Sealed Ball Bearing Type: Deep groove ball bearing Closures: Rubber Seals Material: Chrome Steel Cage: Chrome Steel Lubrication: Grease Dimensions: 35mm x 55mm x 10mm/Metric Inner Diameter: 35mm Outer Diameter: 55mm Width: 10mm Size: 35 x 55 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 10,400 N Static load rating Cor: 7,150 N Limiting Speed: Grease Lubrication: 7,500 RPM

6907-2RS Sealed Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 6907-2RS Sealed Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: Rubber Seals
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Lubrication: Grease
  • Dimensions: 35mm x 55mm x 10mm/Metric
  • Inner Diameter: 35mm
  • Outer Diameter: 55mm
  • Width: 10mm
  • Size: 35 x 55 x 10 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 10,400 N
  • Static load rating Cor: 7,150 N
  • Limiting Speed:
    • Grease Lubrication: 7,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7194
Product Name 6907-2RS Sealed Bearing 35x55x10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details