NationSkander California Corporation 10 kit719

Description
R1212ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 3/4" x 5/32" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R12-2Z &R12-ZZ;
Description
R1212ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 3/4" x 5/32" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R12-2Z &R12-ZZ;

Suppliers

Company
Product
Description
Supplier Links
R1212ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 3/4" x 5/32" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R12-2Z &R12-ZZ;

R1212ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R1212ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/2" x 3/4" x 5/32" English Size
  • ID (inner diameter)/Bore: 1/2" inch
  • OD (outer diameter): 3/4" inch
  • Width/Height/thickness: 5/32" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Equal: R12-2Z &R12-ZZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit719
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details