NationSkander California Corporation 10 Bearing 6801-2RS 12x21x5 Sealed Kit7188

Description
10 Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 12mm x 21mm x 5mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 6801RS Material: Chrome Steel Size: 12mm x 21mm x 5mm 61801RS1 Type: Deep groove ball bearings Closures: 2 Rubber Seals 6801RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
10 Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 12mm x 21mm x 5mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 6801RS Material: Chrome Steel Size: 12mm x 21mm x 5mm 61801RS1 Type: Deep groove ball bearings Closures: 2 Rubber Seals 6801RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6801-2RS 12x21x5 Sealed - Kit7188 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6801-2RS 12x21x5 Sealed
Kit7188
10 Bearing 6801-2RS 12x21x5 Sealed Kit7188
10 Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 12mm x 21mm x 5mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Sealed Ball Bearings 6801RS Material: Chrome Steel Size: 12mm x 21mm x 5mm 61801RS1 Type: Deep groove ball bearings Closures: 2 Rubber Seals 6801RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM

10 Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 12mm x 21mm x 5mm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Sealed Ball Bearings 6801RS
  • Material: Chrome Steel
  • Size: 12mm x 21mm x 5mm 61801RS1
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals 6801RS
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Dynamic load rating Cr: 1,920 N
  • Static load rating Cor: 1,040 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7188
Product Name 10 Bearing 6801-2RS 12x21x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details