NationSkander California Corporation 5202-2RS Bearing Angular Contact Sealed 15x35x15.9 Kit7187

Description
5202-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased), bearing is made from Chrome Steel. Item: 5202-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 15mm Outer Diameter: 35mm Width: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
5202-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased), bearing is made from Chrome Steel. Item: 5202-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 15mm Outer Diameter: 35mm Width: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5202-2RS Bearing Angular Contact Sealed 15x35x15.9 - Kit7187 - NationSkander California Corporation
Anaheim, CA, USA
5202-2RS Bearing Angular Contact Sealed 15x35x15.9
Kit7187
5202-2RS Bearing Angular Contact Sealed 15x35x15.9 Kit7187
5202-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased), bearing is made from Chrome Steel. Item: 5202-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 15mm Outer Diameter: 35mm Width: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM

5202-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased), bearing is made from Chrome Steel.

  • Item: 5202-2RS Bearing
  • Type: Double-Row Angular Contact ball bearing
  • Closures: 2 Rubber Seals
  • Inner Diameter: 15mm
  • Outer Diameter: 35mm
  • Width: 15.9mm
  • Size: 15 x 35 x 15.9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 11,900 N
  • Static load rating Cor: 7,200 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7187
Product Name 5202-2RS Bearing Angular Contact Sealed 15x35x15.9
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS16275M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details