NationSkander California Corporation Wide R8 Full Ceramic Bearing 1/2 Kit7186

Description
R8 Full Ceramic Ball Bearing, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the width is 5/16" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Wide R8 Ball Bearings Type: Full Ceramic Ball Bearings Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Zirconia Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R8 Full Ceramic Ball Bearing, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the width is 5/16" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Wide R8 Ball Bearings Type: Full Ceramic Ball Bearings Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Zirconia Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
Wide R8 Full Ceramic Bearing 1/2 - Kit7186 - NationSkander California Corporation
Anaheim, CA, USA
Wide R8 Full Ceramic Bearing 1/2
Kit7186
Wide R8 Full Ceramic Bearing 1/2 Kit7186
R8 Full Ceramic Ball Bearing, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the width is 5/16" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Wide R8 Ball Bearings Type: Full Ceramic Ball Bearings Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Zirconia Inner/outer races: ZrO2 Ceramic Size: 1/2" x 1 1/8" x 5/16" inch Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R8 Full Ceramic Ball Bearing, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the width is 5/16" inch, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: Wide R8 Ball Bearings
  • Type: Full Ceramic Ball Bearings
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic Zirconia
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/2" x 1 1/8" x 5/16" inch
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 1 1/8" inch
  • Width: 5/16" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7186
Product Name Wide R8 Full Ceramic Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS1504G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details