NationSkander California Corporation 6001 Full Ceramic Bearing 12x28x8 Kit7185

Description
6001 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6001 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 12mm x 28mm x 8mm Inner Diameter: 12mm Outer Diameter: 28mm Width: 8mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6001 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6001 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 12mm x 28mm x 8mm Inner Diameter: 12mm Outer Diameter: 28mm Width: 8mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6001 Full Ceramic Bearing 12x28x8 - Kit7185 - NationSkander California Corporation
Anaheim, CA, USA
6001 Full Ceramic Bearing 12x28x8
Kit7185
6001 Full Ceramic Bearing 12x28x8 Kit7185
6001 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6001 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 12mm x 28mm x 8mm Inner Diameter: 12mm Outer Diameter: 28mm Width: 8mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6001 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6001 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Size: 12mm x 28mm x 8mm
  • Inner Diameter: 12mm
  • Outer Diameter: 28mm
  • Width: 8mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7185
Product Name 6001 Full Ceramic Bearing 12x28x8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Ball Bearings - 1883320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details