NationSkander California Corporation 6000 Full Ceramic Bearing 10x26x8 ZrO2 Kit7184

Description
6000 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6000 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6000 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6000 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6000 Full Ceramic Bearing 10x26x8 ZrO2 - Kit7184 - NationSkander California Corporation
Anaheim, CA, USA
6000 Full Ceramic Bearing 10x26x8 ZrO2
Kit7184
6000 Full Ceramic Bearing 10x26x8 ZrO2 Kit7184
6000 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6000 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Size: 10mm x 26mm x 8mm Inner Diameter: 10mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6000 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6000 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Size: 10mm x 26mm x 8mm
  • Inner Diameter: 10mm
  • Outer Diameter: 26mm
  • Width: 8mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7184
Product Name 6000 Full Ceramic Bearing 10x26x8 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
Ball Bearings - 2058793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details