NationSkander California Corporation 6204 Full Ceramic Bearing 20x47x14 Kit7183

Description
6204 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6204 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6204 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6204 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6204 Full Ceramic Bearing 20x47x14 - Kit7183 - NationSkander California Corporation
Anaheim, CA, USA
6204 Full Ceramic Bearing 20x47x14
Kit7183
6204 Full Ceramic Bearing 20x47x14 Kit7183
6204 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6204 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Size: 20mm x 47mm x 14mm Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6204 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6204 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Size: 20mm x 47mm x 14mm
  • Inner Diameter: 20mm
  • Outer Diameter: 47mm
  • Width: 14mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7183
Product Name 6204 Full Ceramic Bearing 20x47x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details