NationSkander California Corporation 6203 Full Ceramic Bearing 17x40x12 Kit7182

Description
6203 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Quantity:One Bearing Bearing Size: 17mm x 40mm x 12mm Inner Diameter: 17mm Outer Diameter: 40mm Width: 12mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6203 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Quantity:One Bearing Bearing Size: 17mm x 40mm x 12mm Inner Diameter: 17mm Outer Diameter: 40mm Width: 12mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6203 Full Ceramic Bearing 17x40x12 - Kit7182 - NationSkander California Corporation
Anaheim, CA, USA
6203 Full Ceramic Bearing 17x40x12
Kit7182
6203 Full Ceramic Bearing 17x40x12 Kit7182
6203 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Quantity:One Bearing Bearing Size: 17mm x 40mm x 12mm Inner Diameter: 17mm Outer Diameter: 40mm Width: 12mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6203 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6203 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Quantity:One Bearing
  • Bearing Size: 17mm x 40mm x 12mm
  • Inner Diameter: 17mm
  • Outer Diameter: 40mm
  • Width: 12mm
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7182
Product Name 6203 Full Ceramic Bearing 17x40x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details