NationSkander California Corporation 6900 Full Ceramic Bearing 10x22x6 Kit7180

Description
6900 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 22mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6900 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 10mm x 22mm x 6mm Inner Diameter: 10mm Outer Diameter: 22mm Width: 6mm Quantity:One Bearing Equivalents: 61900 Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6900 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 22mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6900 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 10mm x 22mm x 6mm Inner Diameter: 10mm Outer Diameter: 22mm Width: 6mm Quantity:One Bearing Equivalents: 61900 Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6900 Full Ceramic Bearing 10x22x6 - Kit7180 - NationSkander California Corporation
Anaheim, CA, USA
6900 Full Ceramic Bearing 10x22x6
Kit7180
6900 Full Ceramic Bearing 10x22x6 Kit7180
6900 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 22mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6900 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 10mm x 22mm x 6mm Inner Diameter: 10mm Outer Diameter: 22mm Width: 6mm Quantity:One Bearing Equivalents: 61900 Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6900 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 22mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6900 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 10mm x 22mm x 6mm
  • Inner Diameter: 10mm
  • Outer Diameter: 22mm
  • Width: 6mm
  • Quantity:One Bearing
  • Equivalents: 61900 Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7180
Product Name 6900 Full Ceramic Bearing 10x22x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details