NationSkander California Corporation 10 Bearing S695ZZ 5x13x4 kit718

Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 5mm x 13mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 13mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM
Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 5mm x 13mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 13mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S695ZZ 5x13x4 - kit718 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S695ZZ 5x13x4
kit718
10 Bearing S695ZZ 5x13x4 kit718
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 5mm x 13mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 13mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM

10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 5mm x 13mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 13mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 430 N
  • Limiting Speed:
    • Grease Lubrication: 50,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit718
Product Name 10 Bearing S695ZZ 5x13x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details