NationSkander California Corporation 6803 Full Ceramic Bearing 17x26x5 Kit7179

Description
6803 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6803 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 17mm x 26mm x 5mm Inner Diameter: 17mm Outer Diameter: 26mm Width: 5mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equal: 61803
Description
6803 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6803 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 17mm x 26mm x 5mm Inner Diameter: 17mm Outer Diameter: 26mm Width: 5mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equal: 61803

Suppliers

Company
Product
Description
Supplier Links
6803 Full Ceramic Bearing 17x26x5 - Kit7179 - NationSkander California Corporation
Anaheim, CA, USA
6803 Full Ceramic Bearing 17x26x5
Kit7179
6803 Full Ceramic Bearing 17x26x5 Kit7179
6803 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6803 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 17mm x 26mm x 5mm Inner Diameter: 17mm Outer Diameter: 26mm Width: 5mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equal: 61803

6803 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6803 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 17mm x 26mm x 5mm
  • Inner Diameter: 17mm
  • Outer Diameter: 26mm
  • Width: 5mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
  • Equal: 61803
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7179
Product Name 6803 Full Ceramic Bearing 17x26x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details