NationSkander California Corporation 6802 Full Ceramic Bearing 15x24x5 ZrO2 Kit7178

Description
6802 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6802 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Equal: 61802 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Quantity: One ball bearing
Description
6802 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6802 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Equal: 61802 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
6802 Full Ceramic Bearing 15x24x5 ZrO2 - Kit7178 - NationSkander California Corporation
Anaheim, CA, USA
6802 Full Ceramic Bearing 15x24x5 ZrO2
Kit7178
6802 Full Ceramic Bearing 15x24x5 ZrO2 Kit7178
6802 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6802 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Equal: 61802 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Quantity: One ball bearing

6802 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6802 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 15mm x 24mm x 5mm
  • Inner Diameter: 15mm
  • Outer Diameter: 24mm
  • Width: 5mm
  • Equal: 61802
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7178
Product Name 6802 Full Ceramic Bearing 15x24x5 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details