NationSkander California Corporation 30x65 Bearing 30x65x21 Sealed Kit7176

Description
Double sealed ball bearings 30mm x 65mm x 21mm, bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 30x65x21-2RS Ball Bearing Type: Deep groove ball bearings Dimesnions: 30mm x 65mm x 21mm Closures: 2 Rubber Seals Quantity: One Bearing Fits: Fiat, Lada, Lancia, Seat, Volvo
Description
Double sealed ball bearings 30mm x 65mm x 21mm, bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 30x65x21-2RS Ball Bearing Type: Deep groove ball bearings Dimesnions: 30mm x 65mm x 21mm Closures: 2 Rubber Seals Quantity: One Bearing Fits: Fiat, Lada, Lancia, Seat, Volvo

Suppliers

Company
Product
Description
Supplier Links
30x65 Bearing 30x65x21 Sealed - Kit7176 - NationSkander California Corporation
Anaheim, CA, USA
30x65 Bearing 30x65x21 Sealed
Kit7176
30x65 Bearing 30x65x21 Sealed Kit7176
Double sealed ball bearings 30mm x 65mm x 21mm, bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 30x65x21-2RS Ball Bearing Type: Deep groove ball bearings Dimesnions: 30mm x 65mm x 21mm Closures: 2 Rubber Seals Quantity: One Bearing Fits: Fiat, Lada, Lancia, Seat, Volvo

Double sealed ball bearings 30mm x 65mm x 21mm, bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 30x65x21-2RS Ball Bearing
  • Type: Deep groove ball bearings
  • Dimesnions: 30mm x 65mm x 21mm
  • Closures: 2 Rubber Seals
  • Quantity: One Bearing
  • Fits: Fiat, Lada, Lancia, Seat, Volvo
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7176
Product Name 30x65 Bearing 30x65x21 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details