NationSkander California Corporation 6802-2RS Ceramic Sealed Bearing 15x24x5 Kit7175

Description
Ball bearing Ceramic Balls Si3N4, this is a popular size that could be used in many application that uses this size 15mm x 24mm x 5mm, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Balls: Si3N4 Ceramic Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Dimensions: 15mm x 24mm x 5mm/Metric Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing
Description
Ball bearing Ceramic Balls Si3N4, this is a popular size that could be used in many application that uses this size 15mm x 24mm x 5mm, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Balls: Si3N4 Ceramic Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Dimensions: 15mm x 24mm x 5mm/Metric Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6802-2RS Ceramic Sealed Bearing 15x24x5 - Kit7175 - NationSkander California Corporation
Anaheim, CA, USA
6802-2RS Ceramic Sealed Bearing 15x24x5
Kit7175
6802-2RS Ceramic Sealed Bearing 15x24x5 Kit7175
Ball bearing Ceramic Balls Si3N4, this is a popular size that could be used in many application that uses this size 15mm x 24mm x 5mm, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Balls: Si3N4 Ceramic Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Dimensions: 15mm x 24mm x 5mm/Metric Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing

Ball bearing Ceramic Balls Si3N4, this is a popular size that could be used in many application that uses this size 15mm x 24mm x 5mm, each bearing has built-in Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Balls: Si3N4 Ceramic
  • Closures: Rubber Sealed
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • Inner Diameter: 15mm
  • Outer Diameter: 24mm
  • Width: 5mm
  • Size: 15 x 24 x 5 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7175
Product Name 6802-2RS Ceramic Sealed Bearing 15x24x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
Ball Bearings - 2058772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details