NationSkander California Corporation 6804-2RS Ceramic Bearing 20x32x7 Sealed ABEC-3 Kit7174

Description
Stainless Steel sealed bearings 6804-2RS Bearings with ZrO2 Ceramic Balls ABEC-3 quality, Bearings 6804-2RS is a popular size that could be used in many application that uses this size 20mm x 32mm x 7mm, each 6804 bearings is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6804 has industrial packaging. Item: Double Sealed Ball Bearings Bearings Type: Deep groove Radial ball bearings Quality: ABEC-3 Material: SS Stainless Steel S6804-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) 6804RS Bearing Inner Diameter (ID): 20mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 7mm Size: 20mm x 32mm x 7mm Quantity: One Bearing Equivalents: 61804-2RS1/61804RS1 Bearings
Description
Stainless Steel sealed bearings 6804-2RS Bearings with ZrO2 Ceramic Balls ABEC-3 quality, Bearings 6804-2RS is a popular size that could be used in many application that uses this size 20mm x 32mm x 7mm, each 6804 bearings is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6804 has industrial packaging. Item: Double Sealed Ball Bearings Bearings Type: Deep groove Radial ball bearings Quality: ABEC-3 Material: SS Stainless Steel S6804-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) 6804RS Bearing Inner Diameter (ID): 20mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 7mm Size: 20mm x 32mm x 7mm Quantity: One Bearing Equivalents: 61804-2RS1/61804RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6804-2RS Ceramic Bearing 20x32x7 Sealed ABEC-3 - Kit7174 - NationSkander California Corporation
Anaheim, CA, USA
6804-2RS Ceramic Bearing 20x32x7 Sealed ABEC-3
Kit7174
6804-2RS Ceramic Bearing 20x32x7 Sealed ABEC-3 Kit7174
Stainless Steel sealed bearings 6804-2RS Bearings with ZrO2 Ceramic Balls ABEC-3 quality, Bearings 6804-2RS is a popular size that could be used in many application that uses this size 20mm x 32mm x 7mm, each 6804 bearings is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6804 has industrial packaging. Item: Double Sealed Ball Bearings Bearings Type: Deep groove Radial ball bearings Quality: ABEC-3 Material: SS Stainless Steel S6804-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) 6804RS Bearing Inner Diameter (ID): 20mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 7mm Size: 20mm x 32mm x 7mm Quantity: One Bearing Equivalents: 61804-2RS1/61804RS1 Bearings

Stainless Steel sealed bearings 6804-2RS Bearings with ZrO2 Ceramic Balls ABEC-3 quality, Bearings 6804-2RS is a popular size that could be used in many application that uses this size 20mm x 32mm x 7mm, each 6804 bearings is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6804 has industrial packaging.

  • Item: Double Sealed Ball Bearings Bearings
  • Type: Deep groove Radial ball bearings
  • Quality: ABEC-3
  • Material: SS Stainless Steel S6804-2RS
  • Balls: ZrO2 Ceramic
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) 6804RS Bearing
  • Inner Diameter (ID): 20mm
  • Outer Diameter (OD): 32mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Size: 20mm x 32mm x 7mm
  • Quantity: One Bearing
  • Equivalents: 61804-2RS1/61804RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7174
Product Name 6804-2RS Ceramic Bearing 20x32x7 Sealed ABEC-3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 2346938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details