NationSkander California Corporation 6805-2RS Ceramic Bearing 25x37x7 Si3N4 ABEC-3 Kit7173

Description
bearing Ceramic Si3N4 Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 25x 37x 7, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Balls :Ceramic Si3N4 Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 25mm x 37mm x 7mm Quantity: One Bearing
Description
bearing Ceramic Si3N4 Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 25x 37x 7, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Balls :Ceramic Si3N4 Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 25mm x 37mm x 7mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6805-2RS Ceramic Bearing 25x37x7 Si3N4 ABEC-3 - Kit7173 - NationSkander California Corporation
Anaheim, CA, USA
6805-2RS Ceramic Bearing 25x37x7 Si3N4 ABEC-3
Kit7173
6805-2RS Ceramic Bearing 25x37x7 Si3N4 ABEC-3 Kit7173
bearing Ceramic Si3N4 Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 25x 37x 7, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Balls :Ceramic Si3N4 Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 25mm x 37mm x 7mm Quantity: One Bearing

bearing Ceramic Si3N4 Balls ABEC-3 quality, this is a popular size that could be used in many application that uses this size 25x 37x 7, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Balls :Ceramic Si3N4
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 25mm x 37mm x 7mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7173
Product Name 6805-2RS Ceramic Bearing 25x37x7 Si3N4 ABEC-3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details