NationSkander California Corporation 6902 Full Ceramic Bearing 15x28x7 Kit7170

Description
6902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item:6902 Ball Bearing Type:Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equivalents: 61902 Bearing
Description
6902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item:6902 Ball Bearing Type:Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equivalents: 61902 Bearing

Suppliers

Company
Product
Description
Supplier Links
6902 Full Ceramic Bearing 15x28x7 - Kit7170 - NationSkander California Corporation
Anaheim, CA, USA
6902 Full Ceramic Bearing 15x28x7
Kit7170
6902 Full Ceramic Bearing 15x28x7 Kit7170
6902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item:6902 Ball Bearing Type:Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equivalents: 61902 Bearing

6902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item:6902 Ball Bearing
  • Type:Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 15mm x 28mm x 7mm
  • Inner Diameter: 15mm
  • Outer Diameter: 28mm
  • Width: 7mm
  • Quantity:One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
  • Equivalents: 61902 Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7170
Product Name 6902 Full Ceramic Bearing 15x28x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details