NationSkander California Corporation 61902 Full Ceramic Bearing 15x28x7 Kit7170_1

Description
61902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, Bearing is made of Ceramic. Item: 61902 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity:One ball bearing Highest Temperature: 356 (degrees fahrenheit)=180 (degrees Celsius)
Description
61902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, Bearing is made of Ceramic. Item: 61902 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity:One ball bearing Highest Temperature: 356 (degrees fahrenheit)=180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
61902 Full Ceramic Bearing 15x28x7 - Kit7170_1 - NationSkander California Corporation
Anaheim, CA, USA
61902 Full Ceramic Bearing 15x28x7
Kit7170_1
61902 Full Ceramic Bearing 15x28x7 Kit7170_1
61902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, Bearing is made of Ceramic. Item: 61902 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity:One ball bearing Highest Temperature: 356 (degrees fahrenheit)=180 (degrees Celsius)

61902 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, Bearing is made of Ceramic.

  • Item: 61902 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 15mm x 28mm x 7mm
  • Inner Diameter: 15mm
  • Outer Diameter: 28mm
  • Width: 7mm
  • Quantity:One ball bearing
  • Highest Temperature: 356 (degrees fahrenheit)=180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7170_1
Product Name 61902 Full Ceramic Bearing 15x28x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS5012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details