NationSkander California Corporation 10 ABEC-3 Bearing S686ZZ 6x13x5 kit717

Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 6 x 13 x 5. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6 x 13 x 5 mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48000 RPM
Description
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 6 x 13 x 5. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6 x 13 x 5 mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 ABEC-3 Bearing S686ZZ 6x13x5 - kit717 - NationSkander California Corporation
Anaheim, CA, USA
10 ABEC-3 Bearing S686ZZ 6x13x5
kit717
10 ABEC-3 Bearing S686ZZ 6x13x5 kit717
10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 6 x 13 x 5. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6 x 13 x 5 mm Quantity: 10 Bearings Dynamic load rating Cr: 1,100 N Static load rating Cor: 440 N Limiting Speed: Grease Lubrication: 48000 RPM

10 bearings Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 6 x 13 x 5. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 6 x 13 x 5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 440 N
  • Limiting Speed:
    • Grease Lubrication: 48000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit717
Product Name 10 ABEC-3 Bearing S686ZZ 6x13x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
Ball Bearings - 2058805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details