NationSkander California Corporation 13x24 Bearing 13x24x6 Sealed Kit7168

Description
10 ball bearing 13 x24 x6, the inner diameter is 13, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearing is made of Chrome Steel, each bearing has 2rubber sealsto protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Size:13mm x 24mm x6mm Closures: 2Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearings
Description
10 ball bearing 13 x24 x6, the inner diameter is 13, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearing is made of Chrome Steel, each bearing has 2rubber sealsto protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Size:13mm x 24mm x6mm Closures: 2Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearings

Suppliers

Company
Product
Description
Supplier Links
13x24 Bearing 13x24x6 Sealed - Kit7168 - NationSkander California Corporation
Anaheim, CA, USA
13x24 Bearing 13x24x6 Sealed
Kit7168
13x24 Bearing 13x24x6 Sealed Kit7168
10 ball bearing 13 x24 x6, the inner diameter is 13, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearing is made of Chrome Steel, each bearing has 2rubber sealsto protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Size:13mm x 24mm x6mm Closures: 2Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearings

10 ball bearing 13 x24 x6, the inner diameter is 13, outer diameter is 24 and the width is 6, this is a popular size that could be used in many applications, Bearing is made of Chrome Steel, each bearing has 2rubber sealsto protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Size:13mm x 24mm x6mm
  • Closures: 2Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7168
Product Name 13x24 Bearing 13x24x6 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details