NationSkander California Corporation 10 Bearing SMR62 2x6x2.5 Kit7167

Description
2 x 6 x 2.5 Open Stainless Steel Ball Bearings this is a popular size that could be used in many fishing reels, Bearings are made of Stainless Steel, inner diameter is 2mm, outer diameter is 6mm and width is 2.5mm. Item: 2 x 6 x 2.5 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 2mm x 6mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM Oil Lubrication: 100,000 RPM
Description
2 x 6 x 2.5 Open Stainless Steel Ball Bearings this is a popular size that could be used in many fishing reels, Bearings are made of Stainless Steel, inner diameter is 2mm, outer diameter is 6mm and width is 2.5mm. Item: 2 x 6 x 2.5 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 2mm x 6mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM Oil Lubrication: 100,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SMR62 2x6x2.5 - Kit7167 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SMR62 2x6x2.5
Kit7167
10 Bearing SMR62 2x6x2.5 Kit7167
2 x 6 x 2.5 Open Stainless Steel Ball Bearings this is a popular size that could be used in many fishing reels, Bearings are made of Stainless Steel, inner diameter is 2mm, outer diameter is 6mm and width is 2.5mm. Item: 2 x 6 x 2.5 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 2mm x 6mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM Oil Lubrication: 100,000 RPM

2 x 6 x 2.5 Open Stainless Steel Ball Bearings this is a popular size that could be used in many fishing reels, Bearings are made of Stainless Steel, inner diameter is 2mm, outer diameter is 6mm and width is 2.5mm.

  • Item: 2 x 6 x 2.5 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Open
  • Material: Stainless Steel
  • Size: 2mm x 6mm x 2.5mm
  • Inner Diameter: 2mm
  • Outer Diameter: 6mm
  • Width: 2.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 330 N
  • Static load rating Cor: 100 N
  • Limiting Speed:
    • Grease Lubrication: 86,000 RPM
    • Oil Lubrication: 100,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7167
Product Name 10 Bearing SMR62 2x6x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details