NationSkander California Corporation 608 Full Ceramic Skate Bearing 8x22x7 Kit7166

Description
608 Full Ceramic Skate bearing that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade, roller hockey. These bearings can be used for competitions or racings, you will need 8 bearings for skateboards and 16 for all other skate applications. They will be shipped with black or white ceramic balls. Item: 608 Skate Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: ZrO2 zirconium oxide ceramic or Silicon Carbide (black balls) Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Description
608 Full Ceramic Skate bearing that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade, roller hockey. These bearings can be used for competitions or racings, you will need 8 bearings for skateboards and 16 for all other skate applications. They will be shipped with black or white ceramic balls. Item: 608 Skate Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: ZrO2 zirconium oxide ceramic or Silicon Carbide (black balls) Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
608 Full Ceramic Skate Bearing 8x22x7 - Kit7166 - NationSkander California Corporation
Anaheim, CA, USA
608 Full Ceramic Skate Bearing 8x22x7
Kit7166
608 Full Ceramic Skate Bearing 8x22x7 Kit7166
608 Full Ceramic Skate bearing that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade, roller hockey. These bearings can be used for competitions or racings, you will need 8 bearings for skateboards and 16 for all other skate applications. They will be shipped with black or white ceramic balls. Item: 608 Skate Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: ZrO2 zirconium oxide ceramic or Silicon Carbide (black balls) Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

608 Full Ceramic Skate bearing that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade, roller hockey. These bearings can be used for competitions or racings, you will need 8 bearings for skateboards and 16 for all other skate applications. They will be shipped with black or white ceramic balls.

  • Item: 608 Skate Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Inner/outer races: ZrO2 (zirconium oxide) Ceramic
  • Balls: ZrO2 zirconium oxide ceramic or Silicon Carbide (black balls)
  • Size: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: One Bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7166
Product Name 608 Full Ceramic Skate Bearing 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2346898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details