NationSkander California Corporation 10 Bearing SMR52 2x5x2 Kit7165

Description
SMR52 Stainless Steel Ball bearing, SMR52 are made of Stainless Steel, SMR52 is a popular miniature size that could be used in many fishing reels, inner diameter is 2mm, outer diameter is 5mm and width is 2mm. Item: SMR52 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 2mm x 5mm x 2mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 98,000 RPM Oil Lubrication: 110,000 RPM
Description
SMR52 Stainless Steel Ball bearing, SMR52 are made of Stainless Steel, SMR52 is a popular miniature size that could be used in many fishing reels, inner diameter is 2mm, outer diameter is 5mm and width is 2mm. Item: SMR52 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 2mm x 5mm x 2mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 98,000 RPM Oil Lubrication: 110,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SMR52 2x5x2 - Kit7165 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SMR52 2x5x2
Kit7165
10 Bearing SMR52 2x5x2 Kit7165
SMR52 Stainless Steel Ball bearing, SMR52 are made of Stainless Steel, SMR52 is a popular miniature size that could be used in many fishing reels, inner diameter is 2mm, outer diameter is 5mm and width is 2mm. Item: SMR52 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 2mm x 5mm x 2mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 98,000 RPM Oil Lubrication: 110,000 RPM

SMR52 Stainless Steel Ball bearing, SMR52 are made of Stainless Steel, SMR52 is a popular miniature size that could be used in many fishing reels, inner diameter is 2mm, outer diameter is 5mm and width is 2mm.

  • Item: SMR52 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Open
  • Material: Stainless Steel
  • Size: 2mm x 5mm x 2mm
  • Inner Diameter: 2mm
  • Outer Diameter: 5mm
  • Width: 2mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 190 N
  • Static load rating Cor: 60 N
  • Limiting Speed:
    • Grease Lubrication: 98,000 RPM
    • Oil Lubrication: 110,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7165
Product Name 10 Bearing SMR52 2x5x2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details