NationSkander California Corporation 10 Flanged Bearing FR2-5-2TS Sealed 1/8 Kit7164

Description
FR2-5 2TS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 9/64" inch. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: FR2-5 2TS Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Sealed Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 9/64" inch Size: 1/8" x 5/16" x 9/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 50 LBS
Description
FR2-5 2TS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 9/64" inch. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: FR2-5 2TS Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Sealed Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 9/64" inch Size: 1/8" x 5/16" x 9/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 50 LBS

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing FR2-5-2TS Sealed 1/8 - Kit7164 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing FR2-5-2TS Sealed 1/8
Kit7164
10 Flanged Bearing FR2-5-2TS Sealed 1/8 Kit7164
FR2-5 2TS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 9/64" inch. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: FR2-5 2TS Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Sealed Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 9/64" inch Size: 1/8" x 5/16" x 9/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 50 LBS

FR2-5 2TS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 9/64" inch. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: FR2-5 2TS Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Sealed
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 5/16" inch
  • Width: 9/64" inch
  • Size: 1/8" x 5/16" x 9/64" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 126 LBS
  • Static load rating: 50 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7164
Product Name 10 Flanged Bearing FR2-5-2TS Sealed 1/8
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details