NationSkander California Corporation 10 Bearing 2x6 Open 2x6x2 Kit7162

Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2mm. Bearings are made of Chrome Steel . Item: Ball Bearings Size: 2mm x 6mm x 2mm Type: Deep groove ball bearings Material: Chrome Steel Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM Oil Lubrication: 100,000 RPM
Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2mm. Bearings are made of Chrome Steel . Item: Ball Bearings Size: 2mm x 6mm x 2mm Type: Deep groove ball bearings Material: Chrome Steel Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM Oil Lubrication: 100,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2x6 Open 2x6x2 - Kit7162 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2x6 Open 2x6x2
Kit7162
10 Bearing 2x6 Open 2x6x2 Kit7162
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2mm. Bearings are made of Chrome Steel . Item: Ball Bearings Size: 2mm x 6mm x 2mm Type: Deep groove ball bearings Material: Chrome Steel Closures: Open Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM Oil Lubrication: 100,000 RPM

10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2mm. Bearings are made of Chrome Steel .

  • Item: Ball Bearings
  • Size: 2mm x 6mm x 2mm
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Open
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 330 N
  • Static load rating Cor: 100 N
  • Limiting Speed:
    • Grease Lubrication: 86,000 RPM
    • Oil Lubrication: 100,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7162
Product Name 10 Bearing 2x6 Open 2x6x2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details