NationSkander California Corporation 10 kit716

Description
Pack of 10 SR188ZZ Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR188ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 1/2" x 3/16" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic Equal: R188-2Z &-R188ZZ
Description
Pack of 10 SR188ZZ Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR188ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 1/2" x 3/16" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic Equal: R188-2Z &-R188ZZ

Suppliers

Company
Product
Description
Supplier Links
Pack of 10 SR188ZZ Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR188ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 1/2" x 3/16" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic Equal: R188-2Z &-R188ZZ

Pack of 10 SR188ZZ Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: SR188ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" x 1/2" x 3/16" English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 1/2" inch
  • Width/Height/thickness: 3/16" inch
  • Size: 1/4" x 1/2" x 3/16"
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic
  • Equal: R188-2Z &-R188ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit716
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details