NationSkander California Corporation R156ZZ Ceramic Kit7159

Description
R156ZZ Shielded Ball Bearing with Ceramic Balls, this is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8". each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: R156ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Size: 3/16" x 5/16" x 1/8" inch Dynamic load rating: 35.9 KGF Static load rating: 15 KGF Quantity: One Bearing
Description
R156ZZ Shielded Ball Bearing with Ceramic Balls, this is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8". each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: R156ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Size: 3/16" x 5/16" x 1/8" inch Dynamic load rating: 35.9 KGF Static load rating: 15 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R156ZZ Ceramic Kit7159
R156ZZ Shielded Ball Bearing with Ceramic Balls, this is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8". each bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: R156ZZ Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Size: 3/16" x 5/16" x 1/8" inch Dynamic load rating: 35.9 KGF Static load rating: 15 KGF Quantity: One Bearing

R156ZZ Shielded Ball Bearing with Ceramic Balls, this is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8". each bearing has 2 metal shields to protect the bearing from dust or any possible contamination.

  • Item: R156ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Balls: Ceramic
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 5/16" inch
  • Width: 1/8" inch
  • Size: 3/16" x 5/16" x 1/8" inch
  • Dynamic load rating: 35.9 KGF
  • Static load rating: 15 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7159
Product Name R156ZZ Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details