NationSkander California Corporation 5x9x3 Flanged Ceramic Bearing Kit7158

Description
Flanged Stainless Steel bearings with Ceramic Balls, size is 5mm x 9mm x 3mm, Metal shielded f, Bearing is made off Stainless Steel and has Solid Ceramic balls. Item: Ball Bearings Type: Flanged Deep groove ball bearings Bearings: Stainless Steel Closures: 2 Metal Shields Balls: Solid Ceramic Size: 5mm x 9mm x 3mm Quantity: One Bearing Dynamic load rating Cr: 470 N Static load rating Cor: 190 N Limiting Speed: Grease Lubrication: 56,000 RPM
Description
Flanged Stainless Steel bearings with Ceramic Balls, size is 5mm x 9mm x 3mm, Metal shielded f, Bearing is made off Stainless Steel and has Solid Ceramic balls. Item: Ball Bearings Type: Flanged Deep groove ball bearings Bearings: Stainless Steel Closures: 2 Metal Shields Balls: Solid Ceramic Size: 5mm x 9mm x 3mm Quantity: One Bearing Dynamic load rating Cr: 470 N Static load rating Cor: 190 N Limiting Speed: Grease Lubrication: 56,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5x9x3 Flanged Ceramic Bearing - Kit7158 - NationSkander California Corporation
Anaheim, CA, USA
5x9x3 Flanged Ceramic Bearing
Kit7158
5x9x3 Flanged Ceramic Bearing Kit7158
Flanged Stainless Steel bearings with Ceramic Balls, size is 5mm x 9mm x 3mm, Metal shielded f, Bearing is made off Stainless Steel and has Solid Ceramic balls. Item: Ball Bearings Type: Flanged Deep groove ball bearings Bearings: Stainless Steel Closures: 2 Metal Shields Balls: Solid Ceramic Size: 5mm x 9mm x 3mm Quantity: One Bearing Dynamic load rating Cr: 470 N Static load rating Cor: 190 N Limiting Speed: Grease Lubrication: 56,000 RPM

Flanged Stainless Steel bearings with Ceramic Balls, size is 5mm x 9mm x 3mm, Metal shielded f, Bearing is made off

Stainless Steel and has Solid Ceramic balls.

  • Item: Ball Bearings
  • Type: Flanged Deep groove ball bearings
  • Bearings: Stainless Steel
  • Closures: 2 Metal Shields
  • Balls: Solid Ceramic
  • Size: 5mm x 9mm x 3mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 470 N
  • Static load rating Cor: 190 N
  • Limiting Speed:
    • Grease Lubrication: 56,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7158
Product Name 5x9x3 Flanged Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details