NationSkander California Corporation 10 Bearing 6001ZZ 12x28x8 kit7141

Description
Lot of 10 Ball Bearings, the inner diameter is 12, outer diameter is 28 and the width is 8, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12mm x 28mm x 8mm Type: Deep groove ball bearings Closures: 2 Metal Shileds Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
Lot of 10 Ball Bearings, the inner diameter is 12, outer diameter is 28 and the width is 8, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12mm x 28mm x 8mm Type: Deep groove ball bearings Closures: 2 Metal Shileds Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6001ZZ 12x28x8 - kit7141 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6001ZZ 12x28x8
kit7141
10 Bearing 6001ZZ 12x28x8 kit7141
Lot of 10 Ball Bearings, the inner diameter is 12, outer diameter is 28 and the width is 8, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 12mm x 28mm x 8mm Type: Deep groove ball bearings Closures: 2 Metal Shileds Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM

Lot of 10 Ball Bearings, the inner diameter is 12, outer diameter is 28 and the width is 8, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel and can rotate up to 23000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 12mm x 28mm x 8mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shileds
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit7141
Product Name 10 Bearing 6001ZZ 12x28x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details