NationSkander California Corporation 10 Bearing 6703ZZ 17x23x4 Kit7132

Description
10 Ball Bearings 6703ZZ, the inner diameter is 17mm, outer diameter is 23mm and the width is 4mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 17mm x 23mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
10 Ball Bearings 6703ZZ, the inner diameter is 17mm, outer diameter is 23mm and the width is 4mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 17mm x 23mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6703ZZ 17x23x4 - Kit7132 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6703ZZ 17x23x4
Kit7132
10 Bearing 6703ZZ 17x23x4 Kit7132
10 Ball Bearings 6703ZZ, the inner diameter is 17mm, outer diameter is 23mm and the width is 4mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 17mm x 23mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

10 Ball Bearings 6703ZZ, the inner diameter is 17mm, outer diameter is 23mm and the width is 4mm, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 17mm x 23mm x 4mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7132
Product Name 10 Bearing 6703ZZ 17x23x4
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details