NationSkander California Corporation R1810ZZ/W7.905 Bearing 5/16 Kit7131

Description
R1810ZZ/W7.905 Shielded Ball Bearing, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/16" (7.905mm), this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R1810ZZ/W7.905 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5/16" x 1/2" x 5/16" inch Inner Diameter: 5/16" inch Outer Diameter: 1/2" inch Width: 5/16" inch Quantity: One Bearing
Description
R1810ZZ/W7.905 Shielded Ball Bearing, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/16" (7.905mm), this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R1810ZZ/W7.905 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5/16" x 1/2" x 5/16" inch Inner Diameter: 5/16" inch Outer Diameter: 1/2" inch Width: 5/16" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R1810ZZ/W7.905 Bearing 5/16 - Kit7131 - NationSkander California Corporation
Anaheim, CA, USA
R1810ZZ/W7.905 Bearing 5/16
Kit7131
R1810ZZ/W7.905 Bearing 5/16 Kit7131
R1810ZZ/W7.905 Shielded Ball Bearing, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/16" (7.905mm), this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: R1810ZZ/W7.905 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5/16" x 1/2" x 5/16" inch Inner Diameter: 5/16" inch Outer Diameter: 1/2" inch Width: 5/16" inch Quantity: One Bearing

R1810ZZ/W7.905 Shielded Ball Bearing, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/16" (7.905mm), this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: R1810ZZ/W7.905 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5/16" x 1/2" x 5/16" inch
  • Inner Diameter: 5/16" inch
  • Outer Diameter: 1/2" inch
  • Width: 5/16" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7131
Product Name R1810ZZ/W7.905 Bearing 5/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details