NationSkander California Corporation 949100-3660 2RS Bearing 15x32x11 Sealed Kit7128

Description
494100-3660 2RS Sealed Ball Bearing, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: 494100-3660-2RS Ball Bearing Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 11mm Inner Diameter: 15mm Outer Diameter: 32mm Width: 11mm Quantity: One Bearing
Description
494100-3660 2RS Sealed Ball Bearing, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: 494100-3660-2RS Ball Bearing Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 11mm Inner Diameter: 15mm Outer Diameter: 32mm Width: 11mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
949100-3660 2RS Bearing 15x32x11 Sealed - Kit7128 - NationSkander California Corporation
Anaheim, CA, USA
949100-3660 2RS Bearing 15x32x11 Sealed
Kit7128
949100-3660 2RS Bearing 15x32x11 Sealed Kit7128
494100-3660 2RS Sealed Ball Bearing, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag. Item: 494100-3660-2RS Ball Bearing Type: Deep groove ball bearing Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 32mm x 11mm Inner Diameter: 15mm Outer Diameter: 32mm Width: 11mm Quantity: One Bearing

494100-3660 2RS Sealed Ball Bearing, Bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing is packed in the original manufacturer bag.

  • Item: 494100-3660-2RS Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 32mm x 11mm
  • Inner Diameter: 15mm
  • Outer Diameter: 32mm
  • Width: 11mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7128
Product Name 949100-3660 2RS Bearing 15x32x11 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details