NationSkander California Corporation 6701ZZ Bearing 12x18x4 Kit7125

Description
One Ball Bearing for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 12mm x 18mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 30000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 12mm x 18mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: One Bearing FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)
Description
One Ball Bearing for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 12mm x 18mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 30000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 12mm x 18mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: One Bearing FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)

Suppliers

Company
Product
Description
Supplier Links
6701ZZ Bearing 12x18x4 - Kit7125 - NationSkander California Corporation
Anaheim, CA, USA
6701ZZ Bearing 12x18x4
Kit7125
6701ZZ Bearing 12x18x4 Kit7125
One Ball Bearing for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 12mm x 18mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 30000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 12mm x 18mm x 4mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: One Bearing FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)

One Ball Bearing for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 12mm x 18mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 30000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 12mm x 18mm x 4mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing
  • FITS: CORALLY C4 TOURING CAR
  • FITS: SERPENT 9000
  • FITS: SERPENT 9000 RONT AXLE
  • FITS: SERPENT REAR AXLE INNER
  • FITS: SERPENT REAR AXLE INNER
  • FITS: SERPENT REAR AXLE OUTER
  • FITS: SERPENT EXCLE (1:8) 4WD
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(2WD SPORT)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7125
Product Name 6701ZZ Bearing 12x18x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details