NationSkander California Corporation 6205ZZ Bearing 25x52x15 Kit7124

Description
6205ZZ Shielded Ball Bearing, the 6205ZZ inner diameter is 25mm, the 6205ZZ outer diameter is 52mm and the 6205ZZ width is 15mm, 6205ZZ Bearing is made of Chrome Steel, 6205ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6205ZZ bearing is pre-lubricated with grease. Item: 6205ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
6205ZZ Shielded Ball Bearing, the 6205ZZ inner diameter is 25mm, the 6205ZZ outer diameter is 52mm and the 6205ZZ width is 15mm, 6205ZZ Bearing is made of Chrome Steel, 6205ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6205ZZ bearing is pre-lubricated with grease. Item: 6205ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6205ZZ Bearing 25x52x15 - Kit7124 - NationSkander California Corporation
Anaheim, CA, USA
6205ZZ Bearing 25x52x15
Kit7124
6205ZZ Bearing 25x52x15 Kit7124
6205ZZ Shielded Ball Bearing, the 6205ZZ inner diameter is 25mm, the 6205ZZ outer diameter is 52mm and the 6205ZZ width is 15mm, 6205ZZ Bearing is made of Chrome Steel, 6205ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6205ZZ bearing is pre-lubricated with grease. Item: 6205ZZ Ball Bearing Type: Deep groove ball bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 25mm x 52mm x 15mm Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 13,000 RPM

6205ZZ Shielded Ball Bearing, the 6205ZZ inner diameter is 25mm, the 6205ZZ outer diameter is 52mm and the 6205ZZ width is 15mm, 6205ZZ Bearing is made of Chrome Steel, 6205ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6205ZZ bearing is pre-lubricated with grease.

  • Item: 6205ZZ Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 25mm x 52mm x 15mm
  • Inner Diameter: 25mm
  • Outer Diameter: 52mm
  • Width: 15mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 14,000 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7124
Product Name 6205ZZ Bearing 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details