NationSkander California Corporation 10 Bearing 4x7 kit7120

Description
10 Ball Bearings 674ZZ, the inner diameter is 4, outer diameter is 7 and the width is 2.5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: Double Shielded Lubrication: Self Lubricated (Grease) Size: 4mm x 7mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 260 N Static load rating Cor: 120 N Limiting Speed: Grease Lubrication: 59,000 RPM
Description
10 Ball Bearings 674ZZ, the inner diameter is 4, outer diameter is 7 and the width is 2.5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: Double Shielded Lubrication: Self Lubricated (Grease) Size: 4mm x 7mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 260 N Static load rating Cor: 120 N Limiting Speed: Grease Lubrication: 59,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 4x7 kit7120
10 Ball Bearings 674ZZ, the inner diameter is 4, outer diameter is 7 and the width is 2.5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: Double Shielded Lubrication: Self Lubricated (Grease) Size: 4mm x 7mm x 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 260 N Static load rating Cor: 120 N Limiting Speed: Grease Lubrication: 59,000 RPM

10 Ball Bearings 674ZZ, the inner diameter is 4, outer diameter is 7 and the width is 2.5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: Double Shielded
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 7mm x 2.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 260 N
  • Static load rating Cor: 120 N
  • Limiting Speed:
    • Grease Lubrication: 59,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit7120
Product Name 10 Bearing 4x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details