NationSkander California Corporation 10 Bearing 6003-2RS 17x35x10 Sealed kit712

Description
Pack of 10 Ball Bearings 6003-2RS for the 17mm bore bearings, 6003-2RS inner diameter is 17mm, 6003-2RS Bearings are made of Chrome Steel, 6003-2RS can rotate up to 15000 rpm, each 6003-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6003-2RS bearings are pre-lubricated with grease, Bearings 6003-2RS are packed 10 bearings in one plastic tube. Item: Deep groove ball bearings 6003-2RS 6003-2RS Size: 17mm x 35mm x 10mm Type: Deep groove 6003-2RS bearings 6003-2RS Closures: Rubber seals 6003RS 6003-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6003-2RS Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
Pack of 10 Ball Bearings 6003-2RS for the 17mm bore bearings, 6003-2RS inner diameter is 17mm, 6003-2RS Bearings are made of Chrome Steel, 6003-2RS can rotate up to 15000 rpm, each 6003-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6003-2RS bearings are pre-lubricated with grease, Bearings 6003-2RS are packed 10 bearings in one plastic tube. Item: Deep groove ball bearings 6003-2RS 6003-2RS Size: 17mm x 35mm x 10mm Type: Deep groove 6003-2RS bearings 6003-2RS Closures: Rubber seals 6003RS 6003-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6003-2RS Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6003-2RS 17x35x10 Sealed - kit712 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6003-2RS 17x35x10 Sealed
kit712
10 Bearing 6003-2RS 17x35x10 Sealed kit712
Pack of 10 Ball Bearings 6003-2RS for the 17mm bore bearings, 6003-2RS inner diameter is 17mm, 6003-2RS Bearings are made of Chrome Steel, 6003-2RS can rotate up to 15000 rpm, each 6003-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6003-2RS bearings are pre-lubricated with grease, Bearings 6003-2RS are packed 10 bearings in one plastic tube. Item: Deep groove ball bearings 6003-2RS 6003-2RS Size: 17mm x 35mm x 10mm Type: Deep groove 6003-2RS bearings 6003-2RS Closures: Rubber seals 6003RS 6003-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6003-2RS Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM

Pack of 10 Ball Bearings 6003-2RS for the 17mm bore bearings, 6003-2RS inner diameter is 17mm, 6003-2RS Bearings are made of Chrome Steel, 6003-2RS can rotate up to 15000 rpm, each 6003-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6003-2RS bearings are pre-lubricated with grease, Bearings 6003-2RS are packed 10 bearings in one plastic tube.

  • Item: Deep groove ball bearings 6003-2RS
  • 6003-2RS Size: 17mm x 35mm x 10mm
  • Type: Deep groove 6003-2RS bearings
  • 6003-2RS Closures: Rubber seals 6003RS
  • 6003-2RS Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 6003-2RS
  • Dynamic load rating Cr: 6,000 N
  • Static load rating Cor: 3,250 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit712
Product Name 10 Bearing 6003-2RS 17x35x10 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2346922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details