NationSkander California Corporation 10 Bearing 6003RS 17x35x10 Sealed kit712_1

Description
Pack of 10 Ball Bearings 6003RS for the 17mm bore bearings, 6003RS inner diameter is 17mm, 6003RS Bearings are made of Chrome Steel, 6003RS can rotate up to 15000 rpm, each 6003RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6003RS bearings are pre-lubricated with grease, Bearings 6003RS are packed 10 bearings in one plastic tube. Item: Deep groove ball bearings 6003RS 6003RS Size: 17mm x 35mm x 10mm Dimensions: 17*35*10 mm/Metric Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
Pack of 10 Ball Bearings 6003RS for the 17mm bore bearings, 6003RS inner diameter is 17mm, 6003RS Bearings are made of Chrome Steel, 6003RS can rotate up to 15000 rpm, each 6003RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6003RS bearings are pre-lubricated with grease, Bearings 6003RS are packed 10 bearings in one plastic tube. Item: Deep groove ball bearings 6003RS 6003RS Size: 17mm x 35mm x 10mm Dimensions: 17*35*10 mm/Metric Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6003RS 17x35x10 Sealed - kit712_1 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6003RS 17x35x10 Sealed
kit712_1
10 Bearing 6003RS 17x35x10 Sealed kit712_1
Pack of 10 Ball Bearings 6003RS for the 17mm bore bearings, 6003RS inner diameter is 17mm, 6003RS Bearings are made of Chrome Steel, 6003RS can rotate up to 15000 rpm, each 6003RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6003RS bearings are pre-lubricated with grease, Bearings 6003RS are packed 10 bearings in one plastic tube. Item: Deep groove ball bearings 6003RS 6003RS Size: 17mm x 35mm x 10mm Dimensions: 17*35*10 mm/Metric Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 14,000 RPM

Pack of 10 Ball Bearings 6003RS for the 17mm bore bearings, 6003RS inner diameter is 17mm, 6003RS Bearings are made of Chrome Steel, 6003RS can rotate up to 15000 rpm, each 6003RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6003RS bearings are pre-lubricated with grease, Bearings 6003RS are packed 10 bearings in one plastic tube.

  • Item: Deep groove ball bearings 6003RS
  • 6003RS Size: 17mm x 35mm x 10mm
  • Dimensions: 17*35*10 mm/Metric
  • Dynamic load rating Cr: 6,000 N
  • Static load rating Cor: 3,250 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit712_1
Product Name 10 Bearing 6003RS 17x35x10 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details