NationSkander California Corporation 10 Sealed Bearing R6-2RS 3/8 Kit711

Description
R6-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32". Bearings are made of Chrome Steel, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R6-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Shields: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Size: 3/8" x 7/8" x 9/32" inch Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
R6-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32". Bearings are made of Chrome Steel, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R6-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Shields: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Size: 3/8" x 7/8" x 9/32" inch Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing R6-2RS 3/8 - Kit711 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing R6-2RS 3/8
Kit711
10 Sealed Bearing R6-2RS 3/8 Kit711
R6-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32". Bearings are made of Chrome Steel, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: R6-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Shields: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Size: 3/8" x 7/8" x 9/32" inch Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

R6-2RS Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32". Bearings are made of Chrome Steel, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: R6-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Shields: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 9/32" inch
  • Size: 3/8" x 7/8" x 9/32" inch
  • Dynamic load rating: 333.2 KGF
  • Static load rating: 142.2 KGF
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit711
Product Name 10 Sealed Bearing R6-2RS 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details